Pentair, Inc. Pull/Junction Box A12R126HM

Description
" FLANGED TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL HORIZONTAL MOUNTING NEMA 3R, IP32 ENCLOSURE SCREW-ON COVER TYPE 16/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90RH MODEL "
Datasheet
Description
" FLANGED TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL HORIZONTAL MOUNTING NEMA 3R, IP32 ENCLOSURE SCREW-ON COVER TYPE 16/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90RH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A12R126HM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A12R126HM
Pull/Junction Box A12R126HM
" FLANGED TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL HORIZONTAL MOUNTING NEMA 3R, IP32 ENCLOSURE SCREW-ON COVER TYPE 16/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90RH MODEL "

"

  • FLANGED TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • HORIZONTAL MOUNTING
  • NEMA 3R, IP32 ENCLOSURE
  • SCREW-ON COVER TYPE
  • 16/12 GAUGE MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A90RH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A12R126HM
Product Name Pull/Junction Box
Type Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details