Pentair, Inc. Multipurpose Wall Mount Enclosure A1212CHNFSS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 304.8 HEIGHT IN MM UL 50, CSA, JIC APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, SCREW ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A-12P12, A-12P12SS BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID, WATER, WET PANEL MATERIAL STAINLESS STEEL (A-12P12SS), STEEL (A-12P12) HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN CHNFSS MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 304.8 HEIGHT IN MM UL 50, CSA, JIC APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, SCREW ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A-12P12, A-12P12SS BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID, WATER, WET PANEL MATERIAL STAINLESS STEEL (A-12P12SS), STEEL (A-12P12) HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN CHNFSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A1212CHNFSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A1212CHNFSS
Multipurpose Wall Mount Enclosure A1212CHNFSS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 304.8 HEIGHT IN MM UL 50, CSA, JIC APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, SCREW ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A-12P12, A-12P12SS BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID, WATER, WET PANEL MATERIAL STAINLESS STEEL (A-12P12SS), STEEL (A-12P12) HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN CHNFSS MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 6 INCH
  • 304.8 HEIGHT IN MM
  • UL 50, CSA, JIC APPROVAL
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, SCREW ON COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A-12P12, A-12P12SS BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID, WATER, WET
  • PANEL MATERIAL STAINLESS STEEL (A-12P12SS), STEEL (A-12P12)
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • CHNFSS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1212CHNFSS
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers