Pentair, Inc. Pull/Junction Box A12124GSC

Description
" STEEL MATERIAL GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH 12 INCH 12 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 NUMBER OF COVER SCREWS 8 ROHS COMPLIANT A90GS MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH 12 INCH 12 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 NUMBER OF COVER SCREWS 8 ROHS COMPLIANT A90GS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A12124GSC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A12124GSC
Pull/Junction Box A12124GSC
" STEEL MATERIAL GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH 12 INCH 12 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 NUMBER OF COVER SCREWS 8 ROHS COMPLIANT A90GS MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH
  • 12 INCH
  • 12 INCH
  • 4 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 3/12, IP66 ENCLOSURE
  • GASKETED, SCREW-ON COVER TYPE
  • 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF COVER SCREWS 8
  • ROHS COMPLIANT
  • A90GS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A12124GSC
Product Name Pull/Junction Box
Type Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details