Pentair, Inc.Multipurpose Wall Mount EnclosureA1210NFAL
Description
"
ONE DOOR TYPE
ALUMINUM MATERIAL
SMOOTH BRUSHED FINISH
10 INCH
12 INCH
5 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
5052-H32 MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A12P10, A12P10G, A12P10AL BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A51A MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
ALUMINUM MATERIAL
SMOOTH BRUSHED FINISH
10 INCH
12 INCH
5 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
5052-H32 MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A12P10, A12P10G, A12P10AL BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A51A MODEL
"
"
ONE DOOR TYPE
ALUMINUM MATERIAL
SMOOTH BRUSHED FINISH
10 INCH
12 INCH
5 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
5052-H32 MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A12P10, A12P10G, A12P10AL BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A51A MODEL
"