Pentair, Inc. Multipurpose Wall Mount Enclosure A1210CHEMC

Description
" ONE DOOR TYPE STEEL MATERIAL PLATED FINISH 10 INCH 12 INCH 5 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP54 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A12P10, A12P10G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A53 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL PLATED FINISH 10 INCH 12 INCH 5 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP54 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A12P10, A12P10G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A53 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A1210CHEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A1210CHEMC
Multipurpose Wall Mount Enclosure A1210CHEMC
" ONE DOOR TYPE STEEL MATERIAL PLATED FINISH 10 INCH 12 INCH 5 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP54 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A12P10, A12P10G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A53 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • PLATED FINISH
  • 10 INCH
  • 12 INCH
  • 5 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12/13, IP54 ENCLOSURE
  • CONTINUOUS HINGE, CLAMP, GASKETED, SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • A12P10, A12P10G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A53 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1210CHEMC
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 5 inch (127 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details