Pentair, Inc. Multipurpose Wall Mount Enclosure A12108DL

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 12 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE HINGED, GASKETED, QUICK RELEASE LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A12P10, A12P10G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 12 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE HINGED, GASKETED, QUICK RELEASE LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A12P10, A12P10G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A12108DL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A12108DL
Multipurpose Wall Mount Enclosure A12108DL
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 12 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE HINGED, GASKETED, QUICK RELEASE LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A12P10, A12P10G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 12 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • HINGED, GASKETED, QUICK RELEASE LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • A12P10, A12P10G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A12108DL
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-I-PB-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details