Pentair, Inc. Pull/Junction Box A12108CHNF

Description
" MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 12 INCH 8 INCH UL 50/50E, CUL, CSA C22.2, IEC 60529 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ROHS COMPLIANT "
Description
" MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 12 INCH 8 INCH UL 50/50E, CUL, CSA C22.2, IEC 60529 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ROHS COMPLIANT "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A12108CHNF
Pull/Junction Box A12108CHNF
" MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 12 INCH 8 INCH UL 50/50E, CUL, CSA C22.2, IEC 60529 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ROHS COMPLIANT "

"

  • MILD STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 12 INCH
  • 8 INCH
  • UL 50/50E, CUL, CSA C22.2, IEC 60529 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH CLAMP COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ROHS COMPLIANT

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A12108CHNF
Product Name Pull/Junction Box
Type Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details