Pentair, Inc. Pull/Junction Box A12108CH

Description
" 1-DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 12 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL 8 INCH WIDTH X 12.75 INCH HEIGHT, WALL, EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT BACK PANEL SIZE 8.88 INCH WIDTH X 10.75 INCH HEIGHT APPLICABLE STANDARD IEC 60529 A51CH MODEL "
Datasheet
Description
" 1-DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 12 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL 8 INCH WIDTH X 12.75 INCH HEIGHT, WALL, EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT BACK PANEL SIZE 8.88 INCH WIDTH X 10.75 INCH HEIGHT APPLICABLE STANDARD IEC 60529 A51CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A12108CH - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A12108CH
Pull/Junction Box A12108CH
" 1-DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 12 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL 8 INCH WIDTH X 12.75 INCH HEIGHT, WALL, EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT BACK PANEL SIZE 8.88 INCH WIDTH X 10.75 INCH HEIGHT APPLICABLE STANDARD IEC 60529 A51CH MODEL "

"

  • 1-DOOR TYPE
  • MILD STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 12 INCH
  • 8 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • 8 INCH WIDTH X 12.75 INCH HEIGHT, WALL, EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • ROHS COMPLIANT
  • BACK PANEL SIZE 8.88 INCH WIDTH X 10.75 INCH HEIGHT
  • APPLICABLE STANDARD IEC 60529
  • A51CH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A12108CH
Product Name Pull/Junction Box
Type Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details