Pentair, Inc. Multipurpose Wall Mount Enclosure A12106PHC

Description
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 10.09 INCH 12.08 INCH 6.38 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A12P10, A12P10AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID PCR MODEL "
Datasheet
Description
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 10.09 INCH 12.08 INCH 6.38 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A12P10, A12P10AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID PCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A12106PHC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A12106PHC
Multipurpose Wall Mount Enclosure A12106PHC
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 10.09 INCH 12.08 INCH 6.38 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A12P10, A12P10AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID PCR MODEL "

"

  • ONE DOOR TYPE
  • NON-GLASS FILLED POLYESTER MATERIAL
  • TEXTURED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 10.09 INCH
  • 12.08 INCH
  • 6.38 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE
  • A12P10, A12P10AL BACK PANEL
  • POLYPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER TYPE SOLID
  • PCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A12106PHC
Product Name Multipurpose Wall Mount Enclosure
Length 12.08 inch (307 mm)
Width 10.09 inch (256 mm)
Depth 6.38 inch (162 mm)
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details