Pentair, Inc. Multipurpose Wall Mount Enclosure A12106CHQRFGW

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 10 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE A12P10, A12P10AL BACK PANEL APPLICABLE STANDARD IEC 60529 COVER TYPE WINDOW A48 MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 10 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE A12P10, A12P10AL BACK PANEL APPLICABLE STANDARD IEC 60529 COVER TYPE WINDOW A48 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A12106CHQRFGW - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A12106CHQRFGW
Multipurpose Wall Mount Enclosure A12106CHQRFGW
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 10 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE A12P10, A12P10AL BACK PANEL APPLICABLE STANDARD IEC 60529 COVER TYPE WINDOW A48 MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • LIGHT GRAY COLOR
  • 10 INCH
  • 12 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE
  • A12P10, A12P10AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • COVER TYPE WINDOW
  • A48 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A12106CHQRFGW
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details