Pentair, Inc. Multipurpose Wall Mount Enclosure A12106CHQRFG

Description
" ONE DOOR TYPE MOLDED FIBERGLASS POLYESTER MATERIAL LIGHT GRAY COLOR 10.5 INCH 10.5 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 4.69 INCH 317.5 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-12P10 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS POLYESTER MATERIAL LIGHT GRAY COLOR 10.5 INCH 10.5 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 4.69 INCH 317.5 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-12P10 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A12106CHQRFG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A12106CHQRFG
Multipurpose Wall Mount Enclosure A12106CHQRFG
" ONE DOOR TYPE MOLDED FIBERGLASS POLYESTER MATERIAL LIGHT GRAY COLOR 10.5 INCH 10.5 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 4.69 INCH 317.5 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-12P10 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS POLYESTER MATERIAL
  • LIGHT GRAY COLOR
  • 10.5 INCH
  • 10.5 WIDTH IN INCH
  • 12.5 INCH
  • 12.5 HEIGHT IN INCH
  • 4.69 INCH
  • 317.5 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A-12P10 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A12106CHQRFG
Product Name Multipurpose Wall Mount Enclosure
Length 12.5 inch (317 mm)
Width 10.5 inch (267 mm)
Depth 4.69 inch (119 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2559 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details