Pentair, Inc. Multipurpose Wall Mount Enclosure A12106CHAL

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 10 INCH 12 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW-ON COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR SERVICE TYPE A12P10, A12P10G, A12P10AL BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51A MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 10 INCH 12 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW-ON COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR SERVICE TYPE A12P10, A12P10G, A12P10AL BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A12106CHAL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A12106CHAL
Multipurpose Wall Mount Enclosure A12106CHAL
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 10 INCH 12 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW-ON COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR SERVICE TYPE A12P10, A12P10G, A12P10AL BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51A MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH BRUSHED FINISH
  • 10 INCH
  • 12 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW-ON COVER TYPE
  • 5052-H32 MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • A12P10, A12P10G, A12P10AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A12106CHAL
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details