Pentair, Inc. Multipurpose Wall Mount Enclosure A12064CHFL

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 GRAY COLOR 6 INCH 12 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A12P6, A12P6G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51FL MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 GRAY COLOR 6 INCH 12 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A12P6, A12P6G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51FL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A12064CHFL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A12064CHFL
Multipurpose Wall Mount Enclosure A12064CHFL
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 GRAY COLOR 6 INCH 12 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A12P6, A12P6G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51FL MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • RAL 7035 GRAY COLOR
  • 6 INCH
  • 12 INCH
  • 4 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A12P6, A12P6G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51FL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A12064CHFL
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details