A10R86HCR -- PULL/JUNCTION BOX
Pentair, Inc.
Pull/Junction Box
A10R86HCR
Description
"
STEEL MATERIAL
GALVANIZED, POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
8 INCH
10 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
HINGED WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
4 KNOCKOUT(S)
(4) BOTTOM KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A3SM MODEL
"
Description
"
STEEL MATERIAL
GALVANIZED, POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
8 INCH
10 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
HINGED WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
4 KNOCKOUT(S)
(4) BOTTOM KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A3SM MODEL
"
Datasheet
Suppliers
"
STEEL MATERIAL
GALVANIZED, POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
8 INCH
10 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
HINGED WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
4 KNOCKOUT(S)
(4) BOTTOM KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A3SM MODEL
"
"
- STEEL MATERIAL
- GALVANIZED, POLYESTER POWDER PAINTED FINISH
- ANSI 61 GRAY COLOR
- 8 INCH
- 10 INCH
- 6 INCH
- UL 50/50E, CUL, CSA C22.2 APPROVAL
- NEMA 3R, IP32 ENCLOSURE
- HINGED WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE
- 16 GAUGE MATERIAL SPECIFICATION
- (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
- 4 KNOCKOUT(S)
- (4) BOTTOM KNOCKOUT LOCATION
- APPLICABLE STANDARD IEC 60529
- ROHS COMPLIANT
- A3SM MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
A10R86HCR |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
10 inch (254 mm)
|
|
Width
|
8 inch (203 mm)
|
|
Depth
|
6 inch (152 mm)
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details
Type
Electronic and Instrument Enclosures
Length
4.72 inch (120 mm)
Width
6.22 inch (158 mm)
View Details
Shape
Rectangular
Length
54 inch (1372 mm)
Width
36 inch (914 mm)
View Details