Pentair, Inc. Pull/Junction Box A10R86HCLO

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGE WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A3LO MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGE WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A3LO MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A10R86HCLO - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A10R86HCLO
Pull/Junction Box A10R86HCLO
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGE WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A3LO MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 10 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • LIFT-OFF HINGE WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A3LO MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A10R86HCLO
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 137-509 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers