Pentair, Inc. Pull/Junction Box A10R84NK

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A10R84NK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A10R84NK
Pull/Junction Box A10R84NK
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 10 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A90S3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A10R84NK
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-818/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details