Pentair, Inc. Pull/Junction Box A10R106

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 6 INCH 254 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 6 INCH 254 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A10R106 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A10R106
Pull/Junction Box A10R106
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 6 INCH 254 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 10 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 6 INCH
  • 254 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (5) BOTTOM KNOCKOUT LOCATION
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A10R106
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418JC9LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Modern Table-top/Wall-mount Plastic Enclosures - EVOTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details