Pentair, Inc. Pull/Junction Box A10R104

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 254 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 254 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A10R104 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A10R104
Pull/Junction Box A10R104
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 254 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 10 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 4 INCH
  • 254 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (5) BOTTOM KNOCKOUT LOCATION
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A10R104
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Wall-Mount Stainless Steel Box Screw Type - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details