Pentair, Inc. Pull/Junction Box A10108CH

Description
" MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 10 INCH 8 INCH UL 50/50E, CUL, CSA C22.2, IEC 60529 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE WITH CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT "
Description
" MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 10 INCH 8 INCH UL 50/50E, CUL, CSA C22.2, IEC 60529 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE WITH CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A10108CH
Pull/Junction Box A10108CH
" MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 10 INCH 8 INCH UL 50/50E, CUL, CSA C22.2, IEC 60529 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE WITH CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT "

"

  • MILD STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 10 INCH
  • 8 INCH
  • UL 50/50E, CUL, CSA C22.2, IEC 60529 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • CONTINUOUS HINGE WITH CLAMP COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • ROHS COMPLIANT

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A10108CH
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
General Purpose Enclosures - 3439906 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 5.71 inch (145 mm)
Width 3.74 inch (95 mm)
View Details
2 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details