Pentair, Inc. Multipurpose Wall Mount Enclosure A10106PHCW

Description
" ONE DOOR TYPE NON GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 10.02 INCH 10.02 WIDTH IN INCH 10.05 INCH 10.05 HEIGHT IN INCH 6.38 INCH 6.38 DEPTH IN INCH UL 508A, CSA APPROVAL BRACKET MOUNTING NEMA 4X, IP66 ENCLOSURE OVERLAPPING, RAISED COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A10P10AL BACK PANEL POLYPRO[T], HOFFMAN[R] BRAND "
Datasheet
Description
" ONE DOOR TYPE NON GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 10.02 INCH 10.02 WIDTH IN INCH 10.05 INCH 10.05 HEIGHT IN INCH 6.38 INCH 6.38 DEPTH IN INCH UL 508A, CSA APPROVAL BRACKET MOUNTING NEMA 4X, IP66 ENCLOSURE OVERLAPPING, RAISED COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A10P10AL BACK PANEL POLYPRO[T], HOFFMAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A10106PHCW - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A10106PHCW
Multipurpose Wall Mount Enclosure A10106PHCW
" ONE DOOR TYPE NON GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 10.02 INCH 10.02 WIDTH IN INCH 10.05 INCH 10.05 HEIGHT IN INCH 6.38 INCH 6.38 DEPTH IN INCH UL 508A, CSA APPROVAL BRACKET MOUNTING NEMA 4X, IP66 ENCLOSURE OVERLAPPING, RAISED COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A10P10AL BACK PANEL POLYPRO[T], HOFFMAN[R] BRAND "

"

  • ONE DOOR TYPE
  • NON GLASS FILLED POLYESTER MATERIAL
  • TEXTURED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 10.02 INCH
  • 10.02 WIDTH IN INCH
  • 10.05 INCH
  • 10.05 HEIGHT IN INCH
  • 6.38 INCH
  • 6.38 DEPTH IN INCH
  • UL 508A, CSA APPROVAL
  • BRACKET MOUNTING
  • NEMA 4X, IP66 ENCLOSURE
  • OVERLAPPING, RAISED COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A10P10AL BACK PANEL
  • POLYPRO[T], HOFFMAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A10106PHCW
Product Name Multipurpose Wall Mount Enclosure
Length 10.05 inch (255 mm)
Width 10.02 inch (255 mm)
Depth 6.38 inch (162 mm)
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details