Pentair, Inc. Multipurpose Wall Mount Enclosure A1008NFAL

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 8 INCH 10 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A10P8, A10P8G, A10P8AL BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51A MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 8 INCH 10 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A10P8, A10P8G, A10P8AL BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A1008NFAL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A1008NFAL
Multipurpose Wall Mount Enclosure A1008NFAL
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 8 INCH 10 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A10P8, A10P8G, A10P8AL BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51A MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH BRUSHED FINISH
  • 8 INCH
  • 10 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
  • 5052-H32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A10P8, A10P8G, A10P8AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1008NFAL
Product Name Multipurpose Wall Mount Enclosure
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325364 - RS Components, Ltd.
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details