Pentair, Inc. Multipurpose Wall Mount Enclosure A1008CHEMC

Description
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED PER ASTM-B633 FINISH TYPE II YELLOW COLOR 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA, JIC APPROVAL WALL MOUNTING NEMA 12/13, IP54 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, SCREW ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-10P8 BACK PANEL HOFFMAN[R] BRAND ELECTROMAGNETIC COMPATIBILITY ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST RESISTANT, LIGHT SPLASHING LIQUID RESISTANT, OIL RESISTANT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED PER ASTM-B633 FINISH TYPE II YELLOW COLOR 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA, JIC APPROVAL WALL MOUNTING NEMA 12/13, IP54 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, SCREW ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-10P8 BACK PANEL HOFFMAN[R] BRAND ELECTROMAGNETIC COMPATIBILITY ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST RESISTANT, LIGHT SPLASHING LIQUID RESISTANT, OIL RESISTANT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A1008CHEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A1008CHEMC
Multipurpose Wall Mount Enclosure A1008CHEMC
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED PER ASTM-B633 FINISH TYPE II YELLOW COLOR 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA, JIC APPROVAL WALL MOUNTING NEMA 12/13, IP54 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, SCREW ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-10P8 BACK PANEL HOFFMAN[R] BRAND ELECTROMAGNETIC COMPATIBILITY ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST RESISTANT, LIGHT SPLASHING LIQUID RESISTANT, OIL RESISTANT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ZINC PLATED PER ASTM-B633 FINISH
  • TYPE II YELLOW COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CSA, JIC APPROVAL
  • WALL MOUNTING
  • NEMA 12/13, IP54 ENCLOSURE
  • CONTINUOUS HINGE, CLAMP, GASKETED, SCREW ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • A-10P8 BACK PANEL
  • HOFFMAN[R] BRAND
  • ELECTROMAGNETIC COMPATIBILITY
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST RESISTANT, LIGHT SPLASHING LIQUID RESISTANT, OIL RESISTANT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1008CHEMC
Product Name Multipurpose Wall Mount Enclosure
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details