Pentair, Inc. Pull/Junction Box A10086CHNF

Description
" 1-DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 6 INCH UL 50/50E/508A, CUL, CSA C22.2 APPROVAL 6 INCH WIDTH X 10.75 INCH HEIGHT, EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ROHS COMPLIANT BACK PANEL SIZE 6.88 INCH WIDTH X 8.75 INCH HEIGHT APPLICABLE STANDARD IEC 60529 A51NF MODEL "
Datasheet
Description
" 1-DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 6 INCH UL 50/50E/508A, CUL, CSA C22.2 APPROVAL 6 INCH WIDTH X 10.75 INCH HEIGHT, EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ROHS COMPLIANT BACK PANEL SIZE 6.88 INCH WIDTH X 8.75 INCH HEIGHT APPLICABLE STANDARD IEC 60529 A51NF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A10086CHNF - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A10086CHNF
Pull/Junction Box A10086CHNF
" 1-DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 6 INCH UL 50/50E/508A, CUL, CSA C22.2 APPROVAL 6 INCH WIDTH X 10.75 INCH HEIGHT, EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ROHS COMPLIANT BACK PANEL SIZE 6.88 INCH WIDTH X 8.75 INCH HEIGHT APPLICABLE STANDARD IEC 60529 A51NF MODEL "

"

  • 1-DOOR TYPE
  • MILD STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 10 INCH
  • 6 INCH
  • UL 50/50E/508A, CUL, CSA C22.2 APPROVAL
  • 6 INCH WIDTH X 10.75 INCH HEIGHT, EXTERNAL BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ROHS COMPLIANT
  • BACK PANEL SIZE 6.88 INCH WIDTH X 8.75 INCH HEIGHT
  • APPLICABLE STANDARD IEC 60529
  • A51NF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A10086CHNF
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details