Pentair, Inc. Conduit to Beam/Flange Fastener 8P24SM

Description
360 DEGREE PIVOT TYPE CADDY ARMOR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION SIDE MOUNTING 100 PIECE STANDARD PACKAGE 1/2 INCH (EMT) CONDUIT SIZE 15 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND
Datasheet
Description
360 DEGREE PIVOT TYPE CADDY ARMOR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION SIDE MOUNTING 100 PIECE STANDARD PACKAGE 1/2 INCH (EMT) CONDUIT SIZE 15 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 8P24SM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
8P24SM
Conduit to Beam/Flange Fastener 8P24SM
360 DEGREE PIVOT TYPE CADDY ARMOR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION SIDE MOUNTING 100 PIECE STANDARD PACKAGE 1/2 INCH (EMT) CONDUIT SIZE 15 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND
  • 360 DEGREE PIVOT TYPE
  • CADDY ARMOR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • SIDE MOUNTING
  • 100 PIECE STANDARD PACKAGE
  • 1/2 INCH (EMT) CONDUIT SIZE
  • 15 LB LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 8P24SM
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 2149579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2-2500181-0 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details