8P -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
8P
Description
"
PUSH-IN CONDUIT CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
9/32 INCH PLAIN MOUNTING HOLE SIZE
25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
1/2 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
Description
"
PUSH-IN CONDUIT CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
9/32 INCH PLAIN MOUNTING HOLE SIZE
25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
1/2 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
Datasheet
Suppliers
Conduit/Cable Fastener
8P
"
PUSH-IN CONDUIT CLAMP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
9/32 INCH PLAIN MOUNTING HOLE SIZE
25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
1/2 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
"
- PUSH-IN CONDUIT CLAMP TYPE
- CADDY ARMOUR SPRING STEEL MATERIAL
- 100 STANDARD PACKAGE
- 9/32 INCH PLAIN MOUNTING HOLE SIZE
- 25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
- 1/2 INCH (EMT) CONDUIT/CABLE SIZE
- CADDY[R] BRAND
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
8P |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
FEP
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Plastic
Flexibility
Flexible
Conduit Type
Flexible
View Details
Size
0.9800 inch (24.89 mm)
Temperature Rating
-40 to 221 F (-40 to 105 C)
View Details