812MTDH -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
812MTDH
Description
CONDUIT TO DECK HANGER TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
50 STANDARD PACKAGE
1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
Description
CONDUIT TO DECK HANGER TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
50 STANDARD PACKAGE
1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
Datasheet
Suppliers
CONDUIT TO DECK HANGER TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
50 STANDARD PACKAGE
1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
- CONDUIT TO DECK HANGER TYPE
- CADDY ARMOUR SPRING STEEL MATERIAL
- 50 STANDARD PACKAGE
- 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE
- CADDY[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
812MTDH |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
TFE
Flexibility
Flexible
Size
0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Material
Plastic
Flexibility
Flexible
Conduit Type
Flexible
View Details