812MB18SCO -- CONDUIT TO BEAM/FLANGE FASTENER
Pentair, Inc.
Conduit to Beam/Flange Fastener
812MB18SCO
Description
"
UL, CUL APPROVAL
25 PER BOX STANDARD PACKAGE
1/2 TO 3/4 INCH CONDUIT SIZE
CADDY[R] BRAND
B18 MODEL
"
Description
"
UL, CUL APPROVAL
25 PER BOX STANDARD PACKAGE
1/2 TO 3/4 INCH CONDUIT SIZE
CADDY[R] BRAND
B18 MODEL
"
Datasheet
Suppliers
"
UL, CUL APPROVAL
25 PER BOX STANDARD PACKAGE
1/2 TO 3/4 INCH CONDUIT SIZE
CADDY[R] BRAND
B18 MODEL
"
"
- UL, CUL APPROVAL
- 25 PER BOX STANDARD PACKAGE
- 1/2 TO 3/4 INCH CONDUIT SIZE
- CADDY[R] BRAND
- B18 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
812MB18SCO |
|
Product Name
|
Conduit to Beam/Flange Fastener |
|
Size
|
0.5000 to 0.7500 inch (12.7 to 19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel
Flexibility
Flexible
Size
2 inch (50.8 mm)
View Details
Material
PVC & CPVC; Pvc
Conduit Type
Contractor pack
View Details