Pentair, Inc. Conduit to Beam/Flange Fastener 812M24SM

Description
" CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL SIDE MOUNTING 100 STANDARD PACKAGE 1/2 TO 3/4 INCH RIGID/EMT CONDUIT SIZE 25 POUND (VERTICAL) LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND OUTER DIAMETER 0.709 TO 1.181 INCH "
Datasheet
Description
" CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL SIDE MOUNTING 100 STANDARD PACKAGE 1/2 TO 3/4 INCH RIGID/EMT CONDUIT SIZE 25 POUND (VERTICAL) LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND OUTER DIAMETER 0.709 TO 1.181 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 812M24SM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
812M24SM
Conduit to Beam/Flange Fastener 812M24SM
" CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL SIDE MOUNTING 100 STANDARD PACKAGE 1/2 TO 3/4 INCH RIGID/EMT CONDUIT SIZE 25 POUND (VERTICAL) LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND OUTER DIAMETER 0.709 TO 1.181 INCH "

"

  • CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL
  • SIDE MOUNTING
  • 100 STANDARD PACKAGE
  • 1/2 TO 3/4 INCH RIGID/EMT CONDUIT SIZE
  • 25 POUND (VERTICAL) LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.709 TO 1.181 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 812M24SM
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 2535259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details