Pentair, Inc. Conduit to Beam/Flange Fastener 812M24BP

Description
" CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT SIZE 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND WITH FLANGE BLIS PACK "
Description
" CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT SIZE 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND WITH FLANGE BLIS PACK "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
812M24BP
Conduit to Beam/Flange Fastener 812M24BP
" CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT SIZE 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND WITH FLANGE BLIS PACK "

"

  • CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • BOTTOM MOUNTING
  • 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT SIZE
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • WITH FLANGE BLIS PACK

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 812M24BP
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 2149581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500180-1 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details