Pentair, Inc. Conduit/Cable Fastener 812M

Description
" SNAP-CLOSE CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 9/32 INCH PLAIN MOUNTING HOLE SIZE 100 POUND (VERTICAL), 25 POUND (HORIZONTAL) LOAD CAPACITY 1/2 TO 3/4 INCH RIGID/EMT CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.709 TO 1.181 INCH "
Datasheet
Description
" SNAP-CLOSE CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 9/32 INCH PLAIN MOUNTING HOLE SIZE 100 POUND (VERTICAL), 25 POUND (HORIZONTAL) LOAD CAPACITY 1/2 TO 3/4 INCH RIGID/EMT CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.709 TO 1.181 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 812M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
812M
Conduit/Cable Fastener 812M
" SNAP-CLOSE CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 9/32 INCH PLAIN MOUNTING HOLE SIZE 100 POUND (VERTICAL), 25 POUND (HORIZONTAL) LOAD CAPACITY 1/2 TO 3/4 INCH RIGID/EMT CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.709 TO 1.181 INCH "

"

  • SNAP-CLOSE CONDUIT TO CONDUIT CLAMP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 100 STANDARD PACKAGE
  • 9/32 INCH PLAIN MOUNTING HOLE SIZE
  • 100 POUND (VERTICAL), 25 POUND (HORIZONTAL) LOAD CAPACITY
  • 1/2 TO 3/4 INCH RIGID/EMT CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.709 TO 1.181 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 812M
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 2149584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details