Pentair, Inc. Conduit to Beam/Flange Fastener 70824

Description
" ROD/WIRE TO FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT SIZE 200 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet
Description
" ROD/WIRE TO FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT SIZE 200 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 70824 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
70824
Conduit to Beam/Flange Fastener 70824
" ROD/WIRE TO FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT SIZE 200 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "

"

  • ROD/WIRE TO FLANGE CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT SIZE
  • 200 LB LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 70824
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 3-2500180-1 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 7559035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details