Pentair, Inc. Cable/Conduit to Purlin Fastener 6TI912

Description
FLANGE CLIP TYPE ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE ROD HANGER MOUNTING TYPE 200 LB LOAD CAPACITY 9/16 TO 3/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND ROD INSTALLING HOLE SIZE 3/8 INCH (THREADED)
Datasheet
Description
FLANGE CLIP TYPE ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE ROD HANGER MOUNTING TYPE 200 LB LOAD CAPACITY 9/16 TO 3/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND ROD INSTALLING HOLE SIZE 3/8 INCH (THREADED)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - 6TI912 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
6TI912
Cable/Conduit to Purlin Fastener 6TI912
FLANGE CLIP TYPE ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE ROD HANGER MOUNTING TYPE 200 LB LOAD CAPACITY 9/16 TO 3/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND ROD INSTALLING HOLE SIZE 3/8 INCH (THREADED)
  • FLANGE CLIP TYPE
  • ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • ROD HANGER MOUNTING TYPE
  • 200 LB LOAD CAPACITY
  • 9/16 TO 3/4 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • ROD INSTALLING HOLE SIZE 3/8 INCH (THREADED)
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 6TI912
Product Name Cable/Conduit to Purlin Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 615595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500180-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details