Pentair, Inc. Conduit/Cable Fastener 6MCPNAM

Description
CONDUIT TO DECK ANGLE BRACKET TYPE PLAIN STEEL MATERIAL 50 STANDARD PACKAGE 3/8 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
Datasheet
Description
CONDUIT TO DECK ANGLE BRACKET TYPE PLAIN STEEL MATERIAL 50 STANDARD PACKAGE 3/8 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 6MCPNAM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
6MCPNAM
Conduit/Cable Fastener 6MCPNAM
CONDUIT TO DECK ANGLE BRACKET TYPE PLAIN STEEL MATERIAL 50 STANDARD PACKAGE 3/8 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
  • CONDUIT TO DECK ANGLE BRACKET TYPE
  • PLAIN STEEL MATERIAL
  • 50 STANDARD PACKAGE
  • 3/8 INCH (EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 6MCPNAM
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500181-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details