Pentair, Inc. Conduit to Beam/Flange Fastener 6MB186CO

Description
" BOX/CONDUIT HANGER TYPE UL, CUL APPROVAL 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE CADDY[R] BRAND ROD SIZE 3/8 INCH THREADED/PLAIN INCLUDE MOUNTING PLATE/CENTER CONDUIT CLIP PRE-RIVETED B18 MODEL "
Datasheet
Description
" BOX/CONDUIT HANGER TYPE UL, CUL APPROVAL 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE CADDY[R] BRAND ROD SIZE 3/8 INCH THREADED/PLAIN INCLUDE MOUNTING PLATE/CENTER CONDUIT CLIP PRE-RIVETED B18 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 6MB186CO - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
6MB186CO
Conduit to Beam/Flange Fastener 6MB186CO
" BOX/CONDUIT HANGER TYPE UL, CUL APPROVAL 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE CADDY[R] BRAND ROD SIZE 3/8 INCH THREADED/PLAIN INCLUDE MOUNTING PLATE/CENTER CONDUIT CLIP PRE-RIVETED B18 MODEL "

"

  • BOX/CONDUIT HANGER TYPE
  • UL, CUL APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH CONDUIT SIZE
  • CADDY[R] BRAND
  • ROD SIZE 3/8 INCH THREADED/PLAIN
  • INCLUDE MOUNTING PLATE/CENTER CONDUIT CLIP PRE-RIVETED
  • B18 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 6MB186CO
Product Name Conduit to Beam/Flange Fastener
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 3-2500180-3 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 4 inch (102 mm)
Units English Size
View Details
Conduit - 8808253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details