Pentair, Inc. Cable/Conduit to Purlin Fastener 6A24

Description
FLANGE CLIP TYPE ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE ROD HANGER MOUNTING TYPE 200 LB LOAD CAPACITY #8 ROD CONDUIT/CABLE SIZE 1/8 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
Datasheet
Description
FLANGE CLIP TYPE ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE ROD HANGER MOUNTING TYPE 200 LB LOAD CAPACITY #8 ROD CONDUIT/CABLE SIZE 1/8 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - 6A24 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
6A24
Cable/Conduit to Purlin Fastener 6A24
FLANGE CLIP TYPE ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE ROD HANGER MOUNTING TYPE 200 LB LOAD CAPACITY #8 ROD CONDUIT/CABLE SIZE 1/8 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
  • FLANGE CLIP TYPE
  • ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • ROD HANGER MOUNTING TYPE
  • 200 LB LOAD CAPACITY
  • #8 ROD CONDUIT/CABLE SIZE
  • 1/8 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 6A24
Product Name Cable/Conduit to Purlin Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1240058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500180-4 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details