Pentair, Inc. Conduit/Cable Fastener 4Z34

Description
" CONDUIT MULTI-FUNCTION CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 25 LB (HORIZONTAL), 20 LB (VERTICAL) LOAD CAPACITY 12 TO 8 AWG (WIRE) CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 1/4 INCH FLANGE THICKNESS 1/8 TO 3/8 INCH "
Datasheet
Description
" CONDUIT MULTI-FUNCTION CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 25 LB (HORIZONTAL), 20 LB (VERTICAL) LOAD CAPACITY 12 TO 8 AWG (WIRE) CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 1/4 INCH FLANGE THICKNESS 1/8 TO 3/8 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 4Z34 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
4Z34
Conduit/Cable Fastener 4Z34
" CONDUIT MULTI-FUNCTION CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 25 LB (HORIZONTAL), 20 LB (VERTICAL) LOAD CAPACITY 12 TO 8 AWG (WIRE) CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 1/4 INCH FLANGE THICKNESS 1/8 TO 3/8 INCH "

"

  • CONDUIT MULTI-FUNCTION CLIP TYPE
  • CADDY ARMOR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 PIECE STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 25 LB (HORIZONTAL), 20 LB (VERTICAL) LOAD CAPACITY
  • 12 TO 8 AWG (WIRE) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • ROD SIZE 1/4 INCH
  • FLANGE THICKNESS 1/8 TO 3/8 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 4Z34
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Conduit - 8808231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details