Pentair, Inc. Conduit to Beam/Flange Fastener 4TI58

Description
ROD TO FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 100 STANDARD PACKAGE 200 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND HOLE SIZE 1/4 INCH THREADED
Datasheet
Description
ROD TO FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 100 STANDARD PACKAGE 200 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND HOLE SIZE 1/4 INCH THREADED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 4TI58 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
4TI58
Conduit to Beam/Flange Fastener 4TI58
ROD TO FLANGE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 100 STANDARD PACKAGE 200 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND HOLE SIZE 1/4 INCH THREADED
  • ROD TO FLANGE CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • SIDE MOUNTING
  • 100 STANDARD PACKAGE
  • 200 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • HOLE SIZE 1/4 INCH THREADED
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 4TI58
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 2796451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
Flexibility Flexible
Temperature Rating 32 to 185 F (0.0 to 85 C)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details