4TI24 -- CONDUIT TO BEAM/FLANGE FASTENER
Pentair, Inc.
Conduit to Beam/Flange Fastener
4TI24
Description
"
BOX/CONDUIT HANGER TYPE
UL, CUL APPROVAL
100 STANDARD PACKAGE
5/16 TO 1/4 INCH BEAM/FLANGE SIZE
CADDY[R] BRAND
ROD SIZE 1/4 INCH THREADED
"
Description
"
BOX/CONDUIT HANGER TYPE
UL, CUL APPROVAL
100 STANDARD PACKAGE
5/16 TO 1/4 INCH BEAM/FLANGE SIZE
CADDY[R] BRAND
ROD SIZE 1/4 INCH THREADED
"
Datasheet
Suppliers
Conduit to Beam/Flange Fastener
4TI24
"
BOX/CONDUIT HANGER TYPE
UL, CUL APPROVAL
100 STANDARD PACKAGE
5/16 TO 1/4 INCH BEAM/FLANGE SIZE
CADDY[R] BRAND
ROD SIZE 1/4 INCH THREADED
"
"
- BOX/CONDUIT HANGER TYPE
- UL, CUL APPROVAL
- 100 STANDARD PACKAGE
- 5/16 TO 1/4 INCH BEAM/FLANGE SIZE
- CADDY[R] BRAND
- ROD SIZE 1/4 INCH THREADED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
4TI24 |
|
Product Name
|
Conduit to Beam/Flange Fastener |
Unlock Full Specs
to access all available technical data
Similar Products
Material
FEP
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Nylon; Polyamide 6
Flexibility
Flexible
Temperature Rating
32 to 185 F (0.0 to 85 C)
View Details
Size
0.5600 inch (14.22 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details