Pentair, Inc. Conduit/Cable Fastener 350812M

Description
CONDUIT TO STUD CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.171 INCH MOUNTING HOLE SIZE 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.922 INCH
Datasheet
Description
CONDUIT TO STUD CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.171 INCH MOUNTING HOLE SIZE 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.922 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 350812M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
350812M
Conduit/Cable Fastener 350812M
CONDUIT TO STUD CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.171 INCH MOUNTING HOLE SIZE 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.922 INCH
  • CONDUIT TO STUD CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.171 INCH MOUNTING HOLE SIZE
  • 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.922 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 350812M
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 429678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details