Pentair, Inc. Conduit/Cable Fastener 304B2

Description
SNAP-ON NAIL PLATE TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 3/16 INCH MOUNTING HOLE SIZE CADDY[R] BRAND OVERALL SIZE 1-1/2 INCH W X 3-1/8 INCH H
Datasheet
Description
SNAP-ON NAIL PLATE TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 3/16 INCH MOUNTING HOLE SIZE CADDY[R] BRAND OVERALL SIZE 1-1/2 INCH W X 3-1/8 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 304B2 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
304B2
Conduit/Cable Fastener 304B2
SNAP-ON NAIL PLATE TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 3/16 INCH MOUNTING HOLE SIZE CADDY[R] BRAND OVERALL SIZE 1-1/2 INCH W X 3-1/8 INCH H
  • SNAP-ON NAIL PLATE TYPE
  • CADDY ARMOR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 PIECE STANDARD PACKAGE
  • 3/16 INCH MOUNTING HOLE SIZE
  • CADDY[R] BRAND
  • OVERALL SIZE 1-1/2 INCH W X 3-1/8 INCH H
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 304B2
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1240010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500182-2 - TE Connectivity
Specs
Size 0.7600 inch (19.3 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details