2990 -- PITMASTER III - 1/3 HP
Simer Pumps
PitMaster III - 1/3 HP
2990
Suppliers
PitMaster III - 1/3 HP
2990
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2990 |
|
Product Name
|
PitMaster III - 1/3 HP |
|
Pump Type
|
Centrifugal Pump; Submersible Pump; Sump Pump; Utility Pump; Wastewater Treatment Pump; Water Treatment Pump
|
|
Liquid Flow
|
47.000 GPM (178.03 L/min)
|
|
Discharge Size
|
1.250 inch (31.75 mm)
|
|
HP
|
0.33 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
5000.0 psi (3515 m of Water)
Liquid Flow
1.299 GPM (4.92 L/min)
View Details
Pump Type
Centrifugal Pump
Media
Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details