2825SS -- SS PORTABLE JET/UTILITY PUMP
Simer Pumps
SS Portable Jet/Utility Pump
2825ss
Suppliers
SS Portable Jet/Utility Pump
2825ss
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2825ss |
|
Product Name
|
SS Portable Jet/Utility Pump |
|
Pump Type
|
Centrifugal Pump; Jet Pump; Utility Pump; Deep Well Pump
|
|
Discharge Pressure
|
60.0 psi (42.18 m of Water)
|
|
Liquid Flow
|
10.000 GPM (37.88 L/min)
|
|
Power Source
|
AC; 115 VAC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Dickow Pump Company, Inc.
Pump Type
Circulation Pump; Magnetic Drive Pump
Liquid Flow
4400.000 GPM (16666.67 L/min)
HP
176.91 HP
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
2.500 GPM (9.47 L/min)
Discharge Size
0.750 inch (19.05 mm)
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
3.000 inch (76.2 mm)
Media Temperature
-60 to 675 F (-51 to 357 C)
View Details