2800HT7 -- JET PUMP TANK SYSTEM
Simer Pumps
Jet Pump Tank System
2800HT7
Suppliers
Jet Pump Tank System
2800HT7
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2800HT7 |
|
Product Name
|
Jet Pump Tank System |
|
Pump Type
|
Centrifugal Pump; Jet Pump; Shallow Well Pump
|
|
Discharge Pressure
|
63.0 psi (44.29 m of Water)
|
|
Liquid Flow
|
7.400 GPM (28.03 L/min)
|
|
HP
|
0.50 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure
232.1 psi (163 m of Water)
Liquid Flow
308.201 GPM (1167.43 L/min)
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
0.790 GPM (2.99 L/min)
Discharge Size
0.500 inch (12.7 mm)
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
2.000 inch (50.8 mm)
Media Temperature
-60 to 500 F (-51 to 260 C)
View Details