Pentair, Inc. Conduit/Cable Fastener 20M

Description
" SNAP CLOSE CONDUIT/PIPE CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 9/32 INCH PLAIN MOUNTING HOLE SIZE 100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY 1-1/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet
Description
" SNAP CLOSE CONDUIT/PIPE CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 9/32 INCH PLAIN MOUNTING HOLE SIZE 100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY 1-1/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 20M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
20M
Conduit/Cable Fastener 20M
" SNAP CLOSE CONDUIT/PIPE CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 9/32 INCH PLAIN MOUNTING HOLE SIZE 100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY 1-1/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND "

"

  • SNAP CLOSE CONDUIT/PIPE CLAMP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 9/32 INCH PLAIN MOUNTING HOLE SIZE
  • 100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY
  • 1-1/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 20M
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 2149586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500180-6 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details