Pentair, Inc. Conduit/Cable Fastener 16P16P

Description
" PUSH-IN CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB LOAD CAPACITY 1 INCH (EMT), 3/4 INCH (RIGID) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet
Description
" PUSH-IN CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB LOAD CAPACITY 1 INCH (EMT), 3/4 INCH (RIGID) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 16P16P - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
16P16P
Conduit/Cable Fastener 16P16P
" PUSH-IN CONDUIT TO CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB LOAD CAPACITY 1 INCH (EMT), 3/4 INCH (RIGID) CONDUIT/CABLE SIZE CADDY[R] BRAND "

"

  • PUSH-IN CONDUIT TO CONDUIT CLAMP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 25 LB LOAD CAPACITY
  • 1 INCH (EMT), 3/4 INCH (RIGID) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 16P16P
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500180-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details