Pentair, Inc. Conduit to Beam/Flange Fastener 16MB1858CO

Description
" BOX/CONDUIT HANGER TYPE UL, CUL APPROVAL 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND INCLUDE MOUNTING PLATE/CENTER CONDUIT CLIP PRE-RIVETED B18 MODEL "
Datasheet
Description
" BOX/CONDUIT HANGER TYPE UL, CUL APPROVAL 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND INCLUDE MOUNTING PLATE/CENTER CONDUIT CLIP PRE-RIVETED B18 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 16MB1858CO - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
16MB1858CO
Conduit to Beam/Flange Fastener 16MB1858CO
" BOX/CONDUIT HANGER TYPE UL, CUL APPROVAL 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND INCLUDE MOUNTING PLATE/CENTER CONDUIT CLIP PRE-RIVETED B18 MODEL "

"

  • BOX/CONDUIT HANGER TYPE
  • UL, CUL APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH CONDUIT SIZE
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • INCLUDE MOUNTING PLATE/CENTER CONDUIT CLIP PRE-RIVETED
  • B18 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 16MB1858CO
Product Name Conduit to Beam/Flange Fastener
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1240012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500182-4 - TE Connectivity
Specs
Size 1.08 inch (27.43 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details