Pentair, Inc. Conduit to Beam/Flange Fastener 12P58SM

Description
" CONDUIT PUSH-IN CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION SIDE MOUNTING 100 STANDARD PACKAGE 3/4 INCH (EMT) CONDUIT SIZE 15 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet
Description
" CONDUIT PUSH-IN CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION SIDE MOUNTING 100 STANDARD PACKAGE 3/4 INCH (EMT) CONDUIT SIZE 15 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 12P58SM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
12P58SM
Conduit to Beam/Flange Fastener 12P58SM
" CONDUIT PUSH-IN CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION SIDE MOUNTING 100 STANDARD PACKAGE 3/4 INCH (EMT) CONDUIT SIZE 15 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "

"

  • CONDUIT PUSH-IN CLIP, 360 DEGREE PIVOT TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • SIDE MOUNTING
  • 100 STANDARD PACKAGE
  • 3/4 INCH (EMT) CONDUIT SIZE
  • 15 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 12P58SM
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-3 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 2 inch (50.8 mm)
Units English Size
View Details
Conduit - 2535256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details