Pentair, Inc. Conduit to Beam/Flange Fastener 12P58

Description
" CONDUIT PUSH IN CLIP, 360 DEG PIVOT TYPE HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT/RIGID CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY. BRAND "
Datasheet
Description
" CONDUIT PUSH IN CLIP, 360 DEG PIVOT TYPE HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT/RIGID CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY. BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 12P58 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
12P58
Conduit to Beam/Flange Fastener 12P58
" CONDUIT PUSH IN CLIP, 360 DEG PIVOT TYPE HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT/RIGID CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY. BRAND "

"

  • CONDUIT PUSH IN CLIP, 360 DEG PIVOT TYPE
  • HAMMER ON INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 3/4 INCH EMT/RIGID CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • CADDY. BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 12P58
Product Name Conduit to Beam/Flange Fastener
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details