Pentair, Inc. Cable/Conduit to Purlin Fastener 12312P

Description
" Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB LOAD CAPACITY 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet
Description
" Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB LOAD CAPACITY 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - 12312P - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
12312P
Cable/Conduit to Purlin Fastener 12312P
" Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB LOAD CAPACITY 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND "

"

  • Z-PURLIN CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 25 LB LOAD CAPACITY
  • 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE
  • 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 12312P
Product Name Cable/Conduit to Purlin Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-3 - TE Connectivity
Specs
Size 0.5100 inch (12.95 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 8808219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details