Pentair, Inc. Cable/Conduit to Purlin Fastener 1226TI

Description
Z PURLIN CLIP TYPE HAMMER ON INSTALLATION 3/8 INCH THREADED MOUNTING SIZE 100 PER BOX STANDARD PACKAGE ROD HANGER MOUNTING TYPE 100 LB LOAD CAPACITY CADDY. BRAND
Datasheet
Description
Z PURLIN CLIP TYPE HAMMER ON INSTALLATION 3/8 INCH THREADED MOUNTING SIZE 100 PER BOX STANDARD PACKAGE ROD HANGER MOUNTING TYPE 100 LB LOAD CAPACITY CADDY. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - 1226TI - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
1226TI
Cable/Conduit to Purlin Fastener 1226TI
Z PURLIN CLIP TYPE HAMMER ON INSTALLATION 3/8 INCH THREADED MOUNTING SIZE 100 PER BOX STANDARD PACKAGE ROD HANGER MOUNTING TYPE 100 LB LOAD CAPACITY CADDY. BRAND
  • Z PURLIN CLIP TYPE
  • HAMMER ON INSTALLATION
  • 3/8 INCH THREADED MOUNTING SIZE
  • 100 PER BOX STANDARD PACKAGE
  • ROD HANGER MOUNTING TYPE
  • 100 LB LOAD CAPACITY
  • CADDY. BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 1226TI
Product Name Cable/Conduit to Purlin Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-7 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 228823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Rigid
Conduit Type Rigid
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details